Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W 1% AXIAL CMF5512K700FKRE70

Description
RES 12.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W 1% AXIAL - CMF5512K700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W 1% AXIAL
CMF5512K700FKRE70
RES 12.7K OHM 1/2W 1% AXIAL CMF5512K700FKRE70
RES 12.7Kohm 1/2W 1% AXIAL

RES 12.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700FKRE70-ND
Through Hole Resistors CMF5512K700FKRE70-ND
12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 12.7K 1% T-1 R36 Vishay - 68P0821 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 12.7K 1% T-1 R36 Vishay
68P0821
Cmf-55-70 12.7K 1% T-1 R36 Vishay 68P0821
CMF-55-70 12.7K 1% T-1 R36

CMF-55-70 12.7K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700FKRE70 CMF5512K700FKRE70-ND 68P0821
Product Name RES 12.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 12.7K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers