VISHAY PRECISION GROUP
CMF5512K700FKR8 -- CMF-55 12.7K 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-55 12.7K 1% T-1 Re8 Vishay
CMF5512K700FKR8
Description
CMF-55 12.7K 1% T-1 RE8
Description
CMF-55 12.7K 1% T-1 RE8
Suppliers
Cmf-55 12.7K 1% T-1 Re8 Vishay
68P0825
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P0825 |
|
Product Name
|
Cmf-55 12.7K 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details