Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W 1% AXIAL CMF5512K700FKR6

Description
RES 12.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W 1% AXIAL - CMF5512K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W 1% AXIAL
CMF5512K700FKR6
RES 12.7K OHM 1/2W 1% AXIAL CMF5512K700FKR6
RES 12.7Kohm 1/2W 1% AXIAL

RES 12.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700FKR6-ND
Through Hole Resistors CMF5512K700FKR6-ND
12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7851
Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7851
Resistor,Metal Film,127KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,127KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700FKR6 CMF5512K700FKR6-ND 40C7851
Product Name RES 12.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details