Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K700DHRE

Description
12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700DHRE-ND
Through Hole Resistors CMF5512K700DHRE-ND
12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5512K700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512K700DHRE
Metal Film Resistors - CMF5512K700DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,12.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7840
Resistor,metal Film,12.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7840
Resistor,Metal Film,12.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700DHRE-ND CMF5512K700DHRE 40C7840
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,12.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details