Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W .5% AXIAL CMF5512K700DHEB

Description
RES 12.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W .5% AXIAL - CMF5512K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W .5% AXIAL
CMF5512K700DHEB
RES 12.7K OHM 1/2W .5% AXIAL CMF5512K700DHEB
RES 12.7Kohm 1/2W .5% AXIAL

RES 12.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700DHEB-ND
Through Hole Resistors CMF5512K700DHEB-ND
12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.7K .5% T-2 Eb E3 Vishay - 68P0813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.7K .5% T-2 Eb E3 Vishay
68P0813
Cmf-55 12.7K .5% T-2 Eb E3 Vishay 68P0813
CMF-55 12.7K .5% T-2 EB e3

CMF-55 12.7K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700DHEB CMF5512K700DHEB-ND 68P0813
Product Name RES 12.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 12.7K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details