Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BHR6

Description
RES 12.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W .1% AXIAL - CMF5512K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W .1% AXIAL
CMF5512K700BHR6
RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BHR6
RES 12.7Kohm 1/2W .1% AXIAL

RES 12.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700BHR6-ND
Through Hole Resistors CMF5512K700BHR6-ND
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512K700BHR6 CMF5512K700BHR6-ND
Product Name RES 12.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details