Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BHEB

Description
RES 12.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W .1% AXIAL - CMF5512K700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W .1% AXIAL
CMF5512K700BHEB
RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BHEB
RES 12.7Kohm 1/2W .1% AXIAL

RES 12.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700BHEB-ND
Through Hole Resistors CMF5512K700BHEB-ND
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.7K .1% T-2 Eb E3 Vishay - 68P0810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.7K .1% T-2 Eb E3 Vishay
68P0810
Cmf-55 12.7K .1% T-2 Eb E3 Vishay 68P0810
CMF-55 12.7K .1% T-2 EB e3

CMF-55 12.7K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700BHEB CMF5512K700BHEB-ND 68P0810
Product Name RES 12.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 12.7K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details