Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W 0.1% AXIAL CMF5512K700BHEA

Description
RES 12.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W 0.1% AXIAL - CMF5512K700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W 0.1% AXIAL
CMF5512K700BHEA
RES 12.7K OHM 1/2W 0.1% AXIAL CMF5512K700BHEA
RES 12.7Kohm 1/2W 0.1% AXIAL

RES 12.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700BHEA-ND
Through Hole Resistors CMF5512K700BHEA-ND
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.7K .1% T-2 Ea E3 Vishay - 68P0809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.7K .1% T-2 Ea E3 Vishay
68P0809
Cmf-55 12.7K .1% T-2 Ea E3 Vishay 68P0809
CMF-55 12.7K .1% T-2 EA e3

CMF-55 12.7K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700BHEA CMF5512K700BHEA-ND 68P0809
Product Name RES 12.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 12.7K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details