Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K700BER670

Description
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700BER670-ND
Through Hole Resistors CMF5512K700BER670-ND
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.7K OHM 1/2W .1% AXIAL - CMF5512K700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W .1% AXIAL
CMF5512K700BER670
RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BER670
RES 12.7Kohm 1/2W .1% AXIAL

RES 12.7Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,127Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7830
Resistor,metal Film,127Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7830
Resistor,Metal Film,127KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,127KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700BER670-ND CMF5512K700BER670 40C7830
Product Name Through Hole Resistors RES 12.7K OHM 1/2W .1% AXIAL Resistor,metal Film,127Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details