Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W 0.1% AXIAL CMF5512K700BEEB

Description
RES 12.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W 0.1% AXIAL - CMF5512K700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W 0.1% AXIAL
CMF5512K700BEEB
RES 12.7K OHM 1/2W 0.1% AXIAL CMF5512K700BEEB
RES 12.7Kohm 1/2W 0.1% AXIAL

RES 12.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700BEEB-ND
Through Hole Resistors CMF5512K700BEEB-ND
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.7K .1% T-9 Eb E3 Vishay - 68P0807 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.7K .1% T-9 Eb E3 Vishay
68P0807
Cmf-55 12.7K .1% T-9 Eb E3 Vishay 68P0807
CMF-55 12.7K .1% T-9 EB e3

CMF-55 12.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700BEEB CMF5512K700BEEB-ND 68P0807
Product Name RES 12.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 12.7K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details