Vishay Intertechnology, Inc. RES 12.6K OHM 1/2W .5% AXIAL CMF5512K600DHRE

Description
RES 12.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.6K OHM 1/2W .5% AXIAL - CMF5512K600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.6K OHM 1/2W .5% AXIAL
CMF5512K600DHRE
RES 12.6K OHM 1/2W .5% AXIAL CMF5512K600DHRE
RES 12.6Kohm 1/2W .5% AXIAL

RES 12.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K600DHRE-ND
Through Hole Resistors CMF5512K600DHRE-ND
12.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.6K .5% T-2 R36 Vishay - 68P0805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.6K .5% T-2 R36 Vishay
68P0805
Cmf-55 12.6K .5% T-2 R36 Vishay 68P0805
CMF-55 12.6K .5% T-2 R36

CMF-55 12.6K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K600DHRE CMF5512K600DHRE-ND 68P0805
Product Name RES 12.6K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 12.6K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details