Vishay Intertechnology, Inc. RES 12.5K OHM 1/2W 0.1% AXIAL CMF5512K500BEBF

Description
RES 12.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 1/2W 0.1% AXIAL - CMF5512K500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1/2W 0.1% AXIAL
CMF5512K500BEBF
RES 12.5K OHM 1/2W 0.1% AXIAL CMF5512K500BEBF
RES 12.5Kohm 1/2W 0.1% AXIAL

RES 12.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K500BEBF-ND
Through Hole Resistors CMF5512K500BEBF-ND
12.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-55 12.5K .1% T-9 B14 Vishay - 50H7384 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55 12.5K .1% T-9 B14 Vishay
50H7384
Resistors, Cmf-55 12.5K .1% T-9 B14 Vishay 50H7384
RESISTORS, CMF-55 12.5K .1% T-9 B14

RESISTORS, CMF-55 12.5K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K500BEBF CMF5512K500BEBF-ND 50H7384
Product Name RES 12.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistors, Cmf-55 12.5K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details