Vishay Intertechnology, Inc. RES 12.4K OHM 1/2W 1% AXIAL CMF5512K400FKEB

Description
RES 12.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/2W 1% AXIAL - CMF5512K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W 1% AXIAL
CMF5512K400FKEB
RES 12.4K OHM 1/2W 1% AXIAL CMF5512K400FKEB
RES 12.4Kohm 1/2W 1% AXIAL

RES 12.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400FKEB-ND
Through Hole Resistors CMF5512K400FKEB-ND
12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.4K 1% T-1 Eb E3 Vishay - 48P5993 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4K 1% T-1 Eb E3 Vishay
48P5993
Cmf-55 12.4K 1% T-1 Eb E3 Vishay 48P5993
CMF-55 12.4K 1% T-1 EB e3

CMF-55 12.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K400FKEB CMF5512K400FKEB-ND 48P5993
Product Name RES 12.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 12.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details