Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K400FER6

Description
12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K400FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400FER6-ND
Through Hole Resistors CMF5512K400FER6-ND
12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4K OHM 1/2W 1% AXIAL - CMF5512K400FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W 1% AXIAL
CMF5512K400FER6
RES 12.4K OHM 1/2W 1% AXIAL CMF5512K400FER6
RES 12.4Kohm 1/2W 1% AXIAL

RES 12.4Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,124Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C7807
Resistor,metal Film,124Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C7807
Resistor,Metal Film,124KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,124KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K400FER6-ND CMF5512K400FER6 40C7807
Product Name Through Hole Resistors RES 12.4K OHM 1/2W 1% AXIAL Resistor,metal Film,124Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details