Vishay Intertechnology, Inc. RES 12.4K OHM 1/2W 1% AXIAL CMF5512K400FEEA

Description
RES 12.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/2W 1% AXIAL - CMF5512K400FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W 1% AXIAL
CMF5512K400FEEA
RES 12.4K OHM 1/2W 1% AXIAL CMF5512K400FEEA
RES 12.4Kohm 1/2W 1% AXIAL

RES 12.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K400FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400FEEA-ND
Through Hole Resistors CMF5512K400FEEA-ND
12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512K400FEEA CMF5512K400FEEA-ND
Product Name RES 12.4K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details