Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K400DHEB

Description
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400DHEB-ND
Through Hole Resistors CMF5512K400DHEB-ND
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4K OHM 1/2W .5% AXIAL - CMF5512K400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W .5% AXIAL
CMF5512K400DHEB
RES 12.4K OHM 1/2W .5% AXIAL CMF5512K400DHEB
RES 12.4Kohm 1/2W .5% AXIAL

RES 12.4Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 12.4K .5% T-2 Eb E3 Vishay - 68P0787 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4K .5% T-2 Eb E3 Vishay
68P0787
Cmf-55 12.4K .5% T-2 Eb E3 Vishay 68P0787
CMF-55 12.4K .5% T-2 EB e3

CMF-55 12.4K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K400DHEB-ND CMF5512K400DHEB 68P0787
Product Name Through Hole Resistors RES 12.4K OHM 1/2W .5% AXIAL Cmf-55 12.4K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details