Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K400DHEA

Description
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400DHEA-ND
Through Hole Resistors CMF5512K400DHEA-ND
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4K OHM 1/2W .5% AXIAL - CMF5512K400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W .5% AXIAL
CMF5512K400DHEA
RES 12.4K OHM 1/2W .5% AXIAL CMF5512K400DHEA
RES 12.4Kohm 1/2W .5% AXIAL

RES 12.4Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 12.4K .5% T-2 Ea E3 Vishay - 68P0786 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4K .5% T-2 Ea E3 Vishay
68P0786
Cmf-55 12.4K .5% T-2 Ea E3 Vishay 68P0786
CMF-55 12.4K .5% T-2 EA e3

CMF-55 12.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K400DHEA-ND CMF5512K400DHEA 68P0786
Product Name Through Hole Resistors RES 12.4K OHM 1/2W .5% AXIAL Cmf-55 12.4K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details