Vishay Intertechnology, Inc. RES 12.4K OHM 1/2W .5% AXIAL CMF5512K400DEEB

Description
RES 12.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/2W .5% AXIAL - CMF5512K400DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W .5% AXIAL
CMF5512K400DEEB
RES 12.4K OHM 1/2W .5% AXIAL CMF5512K400DEEB
RES 12.4Kohm 1/2W .5% AXIAL

RES 12.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K400DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400DEEB-ND
Through Hole Resistors CMF5512K400DEEB-ND
12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.4K .5% T-9 Eb E3 Vishay - 68P0784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.4K .5% T-9 Eb E3 Vishay
68P0784
Cmf-55 12.4K .5% T-9 Eb E3 Vishay 68P0784
CMF-55 12.4K .5% T-9 EB e3

CMF-55 12.4K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K400DEEB CMF5512K400DEEB-ND 68P0784
Product Name RES 12.4K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 12.4K .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details