Vishay Intertechnology, Inc. RES 12.4K OHM 1/2W .1% AXIAL CMF5512K400BER6

Description
RES 12.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/2W .1% AXIAL - CMF5512K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/2W .1% AXIAL
CMF5512K400BER6
RES 12.4K OHM 1/2W .1% AXIAL CMF5512K400BER6
RES 12.4Kohm 1/2W .1% AXIAL

RES 12.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K400BER6-ND
Through Hole Resistors CMF5512K400BER6-ND
12.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 31K8827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
31K8827
Resistor,metal Film,12.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 31K8827
Resistor,Metal Film,12.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,12.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K400BER6 CMF5512K400BER6-ND 31K8827
Product Name RES 12.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,12.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details