Vishay Intertechnology, Inc. RES 12.369K OHM 1/2W 0.25% AXIAL CMF5512K369CHBF

Description
RES 12.369Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 12.369Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.369K OHM 1/2W 0.25% AXIAL - CMF5512K369CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.369K OHM 1/2W 0.25% AXIAL
CMF5512K369CHBF
RES 12.369K OHM 1/2W 0.25% AXIAL CMF5512K369CHBF
RES 12.369Kohm 1/2W 0.25% AXIAL

RES 12.369Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K369CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K369CHBF-ND
Through Hole Resistors CMF5512K369CHBF-ND
12.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.369K .25% T-2 B14 Vishay - 68P0781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.369K .25% T-2 B14 Vishay
68P0781
Cmf-55 12.369K .25% T-2 B14 Vishay 68P0781
CMF-55 12.369K .25% T-2 B14

CMF-55 12.369K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K369CHBF CMF5512K369CHBF-ND 68P0781
Product Name RES 12.369K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 12.369K .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12369 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers