Vishay Intertechnology, Inc. RES 12.3K OHM 1/2W 1% AXIAL CMF5512K300FKEB

Description
RES 12.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/2W 1% AXIAL - CMF5512K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W 1% AXIAL
CMF5512K300FKEB
RES 12.3K OHM 1/2W 1% AXIAL CMF5512K300FKEB
RES 12.3Kohm 1/2W 1% AXIAL

RES 12.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300FKEB-ND
Through Hole Resistors CMF5512K300FKEB-ND
12.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.3K 1% T-1 Eb E3 Vishay - 48P5991 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.3K 1% T-1 Eb E3 Vishay
48P5991
Cmf-55 12.3K 1% T-1 Eb E3 Vishay 48P5991
CMF-55 12.3K 1% T-1 EB e3

CMF-55 12.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300FKEB CMF5512K300FKEB-ND 48P5991
Product Name RES 12.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 12.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details