Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K300CHEK

Description
12.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K300CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300CHEK-ND
Through Hole Resistors CMF5512K300CHEK-ND
12.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.3K OHM 1/2W .25% AXIAL - CMF5512K300CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W .25% AXIAL
CMF5512K300CHEK
RES 12.3K OHM 1/2W .25% AXIAL CMF5512K300CHEK
RES 12.3Kohm 1/2W .25% AXIAL

RES 12.3Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 12.3K .25% T-2 Ek E3 Vishay - 68P0780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.3K .25% T-2 Ek E3 Vishay
68P0780
Cmf-55 12.3K .25% T-2 Ek E3 Vishay 68P0780
CMF-55 12.3K .25% T-2 EK e3

CMF-55 12.3K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300CHEK-ND CMF5512K300CHEK 68P0780
Product Name Through Hole Resistors RES 12.3K OHM 1/2W .25% AXIAL Cmf-55 12.3K .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details