Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512K300BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512K300BERE70
Metal Film Resistors - CMF5512K300BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5512K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300BERE70-ND
Through Hole Resistors CMF5512K300BERE70-ND
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 12.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 12.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7790
Cmf55, 12.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7790
CMF55, 12.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 12.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300BERE70 CMF5512K300BERE70-ND 40C7790
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 12.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details