Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K300BERE

Description
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K300BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300BERE-ND
Through Hole Resistors CMF5512K300BERE-ND
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.3K OHM 1/2W .1% AXIAL - CMF5512K300BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W .1% AXIAL
CMF5512K300BERE
RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BERE
RES 12.3Kohm 1/2W .1% AXIAL

RES 12.3Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 12.3K .1% T-9 R36 Vishay - 68P0776 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.3K .1% T-9 R36 Vishay
68P0776
Cmf-55 12.3K .1% T-9 R36 Vishay 68P0776
CMF-55 12.3K .1% T-9 R36

CMF-55 12.3K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300BERE-ND CMF5512K300BERE 68P0776
Product Name Through Hole Resistors RES 12.3K OHM 1/2W .1% AXIAL Cmf-55 12.3K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details