Vishay Intertechnology, Inc. RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BER670

Description
RES 12.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/2W .1% AXIAL - CMF5512K300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W .1% AXIAL
CMF5512K300BER670
RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BER670
RES 12.3Kohm 1/2W .1% AXIAL

RES 12.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300BER670-ND
Through Hole Resistors CMF5512K300BER670-ND
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,123Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,123Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7791
Resistor,metal Film,123Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7791
Resistor,Metal Film,123KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,123KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300BER670 CMF5512K300BER670-ND 40C7791
Product Name RES 12.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,123Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details