Vishay Intertechnology, Inc. RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BEEA

Description
RES 12.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/2W .1% AXIAL - CMF5512K300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W .1% AXIAL
CMF5512K300BEEA
RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BEEA
RES 12.3Kohm 1/2W .1% AXIAL

RES 12.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300BEEA-ND
Through Hole Resistors CMF5512K300BEEA-ND
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.3K .1% T-9 Ea E3 Vishay - 68P0773 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.3K .1% T-9 Ea E3 Vishay
68P0773
Cmf-55 12.3K .1% T-9 Ea E3 Vishay 68P0773
CMF-55 12.3K .1% T-9 EA e3

CMF-55 12.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300BEEA CMF5512K300BEEA-ND 68P0773
Product Name RES 12.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 12.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details