Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W 1% AXIAL CMF5512K100FKR6

Description
RES 12.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W 1% AXIAL - CMF5512K100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W 1% AXIAL
CMF5512K100FKR6
RES 12.1K OHM 1/2W 1% AXIAL CMF5512K100FKR6
RES 12.1Kohm 1/2W 1% AXIAL

RES 12.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K100FKR6-ND
Through Hole Resistors CMF5512K100FKR6-ND
12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7788
Resistor,metal Film,121Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7788
Resistor,Metal Film,121KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,121KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K100FKR6 CMF5512K100FKR6-ND 40C7788
Product Name RES 12.1K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,121Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details