Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K100FKEB

Description
12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K100FKEB-ND
Through Hole Resistors CMF5512K100FKEB-ND
12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5512K100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512K100FKEB
Metal Film Resistors - CMF5512K100FKEB
Metal Film Resistors - Through Hole 12.1Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 12.1Kohm 1% 100PPM 1/4W

Supplier's Site
Cmf-55 12.1K 1% T-1 Eb E3 Vishay - 48P5989 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1K 1% T-1 Eb E3 Vishay
48P5989
Cmf-55 12.1K 1% T-1 Eb E3 Vishay 48P5989
CMF-55 12.1K 1% T-1 EB e3

CMF-55 12.1K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K100FKEB-ND CMF5512K100FKEB 48P5989
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 12.1K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details