Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W .1% AXIAL CMF5512K100BHR6

Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W .1% AXIAL - CMF5512K100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W .1% AXIAL
CMF5512K100BHR6
RES 12.1K OHM 1/2W .1% AXIAL CMF5512K100BHR6
RES 12.1Kohm 1/2W .1% AXIAL

RES 12.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K100BHR6-ND
Through Hole Resistors CMF5512K100BHR6-ND
12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7777
Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7777
Resistor,Metal Film,121KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,121KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K100BHR6 CMF5512K100BHR6-ND 40C7777
Product Name RES 12.1K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,121Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers