Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W .1% AXIAL CMF5512K100BHEB

Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W .1% AXIAL - CMF5512K100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W .1% AXIAL
CMF5512K100BHEB
RES 12.1K OHM 1/2W .1% AXIAL CMF5512K100BHEB
RES 12.1Kohm 1/2W .1% AXIAL

RES 12.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5512K100BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5512K100BHEBCT-ND
Through Hole Resistors 541-CMF5512K100BHEBCT-ND
RES 12.1K OHM 1/2W .1% AXIAL

RES 12.1K OHM 1/2W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5512K100BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5512K100BHEBTR-ND
Through Hole Resistors 541-CMF5512K100BHEBTR-ND
12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF5512K100BHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Metal Film 12.1K Ohm 0.1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R Product overview: CMF5512K100BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5512K100BHEB can be used for catalog matching and distributor lookup.

Res Metal Film 12.1K Ohm 0.1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R Product overview: CMF5512K100BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5512K100BHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 12.1K .1% T-2 Eb E3 Vishay - 68P0754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1K .1% T-2 Eb E3 Vishay
68P0754
Cmf-55 12.1K .1% T-2 Eb E3 Vishay 68P0754
CMF-55 12.1K .1% T-2 EB e3

CMF-55 12.1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5512K100BHEB 541-CMF5512K100BHEBCT-ND 53-CMF5512K100BHEB 68P0754
Product Name RES 12.1K OHM 1/2W .1% AXIAL Through Hole Resistors 2W Resistor Cmf-55 12.1K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers