Vishay Intertechnology, Inc. RES 12K OHM 1/2W 5% AXIAL CMF5512K000JKR6

Description
RES 12Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 5% AXIAL - CMF5512K000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 5% AXIAL
CMF5512K000JKR6
RES 12K OHM 1/2W 5% AXIAL CMF5512K000JKR6
RES 12Kohm 1/2W 5% AXIAL

RES 12Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000JKR6-ND
Through Hole Resistors CMF5512K000JKR6-ND
12 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12K 5% T-1 Re6 Vishay - 68P0745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12K 5% T-1 Re6 Vishay
68P0745
Cmf-55 12K 5% T-1 Re6 Vishay 68P0745
CMF-55 12K 5% T-1 RE6

CMF-55 12K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000JKR6 CMF5512K000JKR6-ND 68P0745
Product Name RES 12K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 12K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers