Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K000FKR6

Description
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000FKR6-ND
Through Hole Resistors CMF5512K000FKR6-ND
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1/2W 1% AXIAL - CMF5512K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 1% AXIAL
CMF5512K000FKR6
RES 12K OHM 1/2W 1% AXIAL CMF5512K000FKR6
RES 12Kohm 1/2W 1% AXIAL

RES 12Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 12 Kohm, +/1 Percent, 100 Ppm Vishay - 40C7763 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 12 Kohm, +/1 Percent, 100 Ppm Vishay
40C7763
Cmf55, 12 Kohm, +/1 Percent, 100 Ppm Vishay 40C7763
CMF55, 12 kOhm, +/- 1 Percent, 100 ppm

CMF55, 12 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000FKR6-ND CMF5512K000FKR6 40C7763
Product Name Through Hole Resistors RES 12K OHM 1/2W 1% AXIAL Cmf55, 12 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details