Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K000FKEA70

Description
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000FKEA70-ND
Through Hole Resistors CMF5512K000FKEA70-ND
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1/2W 1% AXIAL - CMF5512K000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 1% AXIAL
CMF5512K000FKEA70
RES 12K OHM 1/2W 1% AXIAL CMF5512K000FKEA70
RES 12Kohm 1/2W 1% AXIAL

RES 12Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 12K 1% T-1 Ea E3 Vishay - 68P0734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 12K 1% T-1 Ea E3 Vishay
68P0734
Cmf-55-70 12K 1% T-1 Ea E3 Vishay 68P0734
CMF-55-70 12K 1% T-1 EA e3

CMF-55-70 12K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000FKEA70-ND CMF5512K000FKEA70 68P0734
Product Name Through Hole Resistors RES 12K OHM 1/2W 1% AXIAL Cmf-55-70 12K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details