Vishay Intertechnology, Inc. RES 12K OHM 1/2W 1% AXIAL CMF5512K000FHRE

Description
RES 12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 1% AXIAL - CMF5512K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 1% AXIAL
CMF5512K000FHRE
RES 12K OHM 1/2W 1% AXIAL CMF5512K000FHRE
RES 12Kohm 1/2W 1% AXIAL

RES 12Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000FHRE-ND
Through Hole Resistors CMF5512K000FHRE-ND
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12K 1% T-2 R36 Vishay - 68P0733 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12K 1% T-2 R36 Vishay
68P0733
Cmf-55 12K 1% T-2 R36 Vishay 68P0733
CMF-55 12K 1% T-2 R36

CMF-55 12K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000FHRE CMF5512K000FHRE-ND 68P0733
Product Name RES 12K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 12K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details