Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K000FHR6

Description
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000FHR6-ND
Through Hole Resistors CMF5512K000FHR6-ND
12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5512K000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512K000FHR6
Metal Film Resistors - CMF5512K000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,120Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7758
Resistor,metal Film,120Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7758
Resistor,Metal Film,120KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,120KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000FHR6-ND CMF5512K000FHR6 40C7758
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,120Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details