Vishay Intertechnology, Inc. RES 12K OHM 1/2W .1% AXIAL CMF5512K000BERE

Description
RES 12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W .1% AXIAL - CMF5512K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W .1% AXIAL
CMF5512K000BERE
RES 12K OHM 1/2W .1% AXIAL CMF5512K000BERE
RES 12Kohm 1/2W .1% AXIAL

RES 12Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000BERE-ND
Through Hole Resistors CMF5512K000BERE-ND
12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512K000BERE CMF5512K000BERE-ND
Product Name RES 12K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details