Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K000BEEK

Description
12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000BEEK-ND
Through Hole Resistors CMF5512K000BEEK-ND
12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1/2W .1% AXIAL - CMF5512K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W .1% AXIAL
CMF5512K000BEEK
RES 12K OHM 1/2W .1% AXIAL CMF5512K000BEEK
RES 12Kohm 1/2W .1% AXIAL

RES 12Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 12K .1% T-9 Ek E3 Vishay - 68P0729 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12K .1% T-9 Ek E3 Vishay
68P0729
Cmf-55 12K .1% T-9 Ek E3 Vishay 68P0729
CMF-55 12K .1% T-9 EK e3

CMF-55 12K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000BEEK-ND CMF5512K000BEEK 68P0729
Product Name Through Hole Resistors RES 12K OHM 1/2W .1% AXIAL Cmf-55 12K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers