Vishay Intertechnology, Inc. RES 128 OHM 1/2W 0.1% AXIAL CMF55128R00BHEK

Description
RES 128ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 128ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128 OHM 1/2W 0.1% AXIAL - CMF55128R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128 OHM 1/2W 0.1% AXIAL
CMF55128R00BHEK
RES 128 OHM 1/2W 0.1% AXIAL CMF55128R00BHEK
RES 128ohm 1/2W 0.1% AXIAL

RES 128ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55128R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55128R00BHEK-ND
Through Hole Resistors CMF55128R00BHEK-ND
128 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 128 .1% T-2 Ek E3 Vishay - 68P1074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 128 .1% T-2 Ek E3 Vishay
68P1074
Cmf-55 128 .1% T-2 Ek E3 Vishay 68P1074
CMF-55 128 .1% T-2 EK e3

CMF-55 128 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55128R00BHEK CMF55128R00BHEK-ND 68P1074
Product Name RES 128 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 128 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128 ohms 128 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details