Vishay Intertechnology, Inc. RES 128K OHM 1/2W 0.1% AXIAL CMF55128K00BEEK

Description
RES 128Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 128Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128K OHM 1/2W 0.1% AXIAL - CMF55128K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128K OHM 1/2W 0.1% AXIAL
CMF55128K00BEEK
RES 128K OHM 1/2W 0.1% AXIAL CMF55128K00BEEK
RES 128Kohm 1/2W 0.1% AXIAL

RES 128Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55128K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55128K00BEEK-ND
Through Hole Resistors CMF55128K00BEEK-ND
128 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 128K .1% T-9 Ek E3 Vishay - 68P1071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 128K .1% T-9 Ek E3 Vishay
68P1071
Cmf-55 128K .1% T-9 Ek E3 Vishay 68P1071
CMF-55 128K .1% T-9 EK e3

CMF-55 128K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55128K00BEEK CMF55128K00BEEK-ND 68P1071
Product Name RES 128K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 128K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details