Vishay Intertechnology, Inc. RES 128K OHM 1/2W 0.1% AXIAL CMF55128K00BEBF

Description
RES 128Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 128Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 128K OHM 1/2W 0.1% AXIAL - CMF55128K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128K OHM 1/2W 0.1% AXIAL
CMF55128K00BEBF
RES 128K OHM 1/2W 0.1% AXIAL CMF55128K00BEBF
RES 128Kohm 1/2W 0.1% AXIAL

RES 128Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55128K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55128K00BEBF-ND
Through Hole Resistors CMF55128K00BEBF-ND
128 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

128 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55128K00BEBF CMF55128K00BEBF-ND
Product Name RES 128K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 128000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details