Vishay Intertechnology, Inc. RES 127 OHM 1/2W 1% AXIAL CMF55127R00FHEB

Description
RES 127ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/2W 1% AXIAL - CMF55127R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W 1% AXIAL
CMF55127R00FHEB
RES 127 OHM 1/2W 1% AXIAL CMF55127R00FHEB
RES 127ohm 1/2W 1% AXIAL

RES 127ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF127HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF127HFTR-ND
Through Hole Resistors CMF127HFTR-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF127HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF127HFCT-ND
Through Hole Resistors CMF127HFCT-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 127 1% T-2 Eb E3 Vishay - 68P1059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 127 1% T-2 Eb E3 Vishay
68P1059
Cmf-55 127 1% T-2 Eb E3 Vishay 68P1059
CMF-55 127 1% T-2 EB e3

CMF-55 127 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127R00FHEB CMF127HFTR-ND 68P1059
Product Name RES 127 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 127 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details