Vishay Intertechnology, Inc. RES 127 OHM 1/2W 1% AXIAL CMF55127R00FHBF

Description
RES 127ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/2W 1% AXIAL - CMF55127R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W 1% AXIAL
CMF55127R00FHBF
RES 127 OHM 1/2W 1% AXIAL CMF55127R00FHBF
RES 127ohm 1/2W 1% AXIAL

RES 127ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00FHBF-ND
Through Hole Resistors CMF55127R00FHBF-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,127Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8048
Resistor,metal Film,127Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8048
Resistor,Metal Film,127Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,127Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127R00FHBF CMF55127R00FHBF-ND 40C8048
Product Name RES 127 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,127Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details