Vishay Intertechnology, Inc. Metal Film Resistors - CMF55127R00DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 127ohms .5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 127ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55127R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55127R00DHR6
Metal Film Resistors - CMF55127R00DHR6
Metal Film Resistors - Through Hole 1/4watt 127ohms .5%

Metal Film Resistors - Through Hole 1/4watt 127ohms .5%

Supplier's Site
Through Hole Resistors - CMF55127R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00DHR6-ND
Through Hole Resistors CMF55127R00DHR6-ND
127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55127R00DHR6 CMF55127R00DHR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details