Vishay Intertechnology, Inc. RES 127 OHM 1/2W .5% AXIAL CMF55127R00DHEB

Description
RES 127ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/2W .5% AXIAL - CMF55127R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W .5% AXIAL
CMF55127R00DHEB
RES 127 OHM 1/2W .5% AXIAL CMF55127R00DHEB
RES 127ohm 1/2W .5% AXIAL

RES 127ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00DHEB-ND
Through Hole Resistors CMF55127R00DHEB-ND
127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55127R00DHEB CMF55127R00DHEB-ND
Product Name RES 127 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details