Vishay Intertechnology, Inc. RES 127 OHM 1/2W .5% AXIAL CMF55127R00DHBF

Description
RES 127ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/2W .5% AXIAL - CMF55127R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W .5% AXIAL
CMF55127R00DHBF
RES 127 OHM 1/2W .5% AXIAL CMF55127R00DHBF
RES 127ohm 1/2W .5% AXIAL

RES 127ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00DHBF-ND
Through Hole Resistors CMF55127R00DHBF-ND
127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,127Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8043
Resistor,metal Film,127Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8043
Resistor,Metal Film,127Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,127Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127R00DHBF CMF55127R00DHBF-ND 40C8043
Product Name RES 127 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,127Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details