Vishay Intertechnology, Inc. RES 127K OHM 1/2W 1% AXIAL CMF55127K00FKEA

Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/2W 1% AXIAL - CMF55127K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/2W 1% AXIAL
CMF55127K00FKEA
RES 127K OHM 1/2W 1% AXIAL CMF55127K00FKEA
RES 127Kohm 1/2W 1% AXIAL

RES 127Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00FKEA-ND
Through Hole Resistors CMF55127K00FKEA-ND
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55127K00FKEA CMF55127K00FKEA-ND
Product Name RES 127K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers