Vishay Intertechnology, Inc. RES 127K OHM 1/2W 1% AXIAL CMF55127K00FKBF

Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/2W 1% AXIAL - CMF55127K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/2W 1% AXIAL
CMF55127K00FKBF
RES 127K OHM 1/2W 1% AXIAL CMF55127K00FKBF
RES 127Kohm 1/2W 1% AXIAL

RES 127Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00FKBF-ND
Through Hole Resistors CMF55127K00FKBF-ND
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 127K 1% T-1 B14 Vishay - 68P1050 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 127K 1% T-1 B14 Vishay
68P1050
Cmf-55 127K 1% T-1 B14 Vishay 68P1050
CMF-55 127K 1% T-1 B14

CMF-55 127K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127K00FKBF CMF55127K00FKBF-ND 68P1050
Product Name RES 127K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 127K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details