Vishay Intertechnology, Inc. RES 127K OHM 1/2W 1% AXIAL CMF55127K00FHBF

Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/2W 1% AXIAL - CMF55127K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/2W 1% AXIAL
CMF55127K00FHBF
RES 127K OHM 1/2W 1% AXIAL CMF55127K00FHBF
RES 127Kohm 1/2W 1% AXIAL

RES 127Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00FHBF-ND
Through Hole Resistors CMF55127K00FHBF-ND
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 127 Kohm, +/1 Percent, 50 Ppm Vishay - 40C8035 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 127 Kohm, +/1 Percent, 50 Ppm Vishay
40C8035
Cmf55, 127 Kohm, +/1 Percent, 50 Ppm Vishay 40C8035
CMF55, 127 kOhm, +/- 1 Percent, 50 ppm

CMF55, 127 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127K00FHBF CMF55127K00FHBF-ND 40C8035
Product Name RES 127K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 127 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers