Vishay Intertechnology, Inc. RES 127K OHM 1/2W .5% AXIAL CMF55127K00DHRE

Description
RES 127Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/2W .5% AXIAL - CMF55127K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/2W .5% AXIAL
CMF55127K00DHRE
RES 127K OHM 1/2W .5% AXIAL CMF55127K00DHRE
RES 127Kohm 1/2W .5% AXIAL

RES 127Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00DHRE-ND
Through Hole Resistors CMF55127K00DHRE-ND
127 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 127K .5% T-2 R36 Vishay - 68P1046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 127K .5% T-2 R36 Vishay
68P1046
Cmf-55 127K .5% T-2 R36 Vishay 68P1046
CMF-55 127K .5% T-2 R36

CMF-55 127K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127K00DHRE CMF55127K00DHRE-ND 68P1046
Product Name RES 127K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 127K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details