Vishay Intertechnology, Inc. RES 127K OHM 1/2W .1% AXIAL CMF55127K00BHR6

Description
RES 127Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/2W .1% AXIAL - CMF55127K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/2W .1% AXIAL
CMF55127K00BHR6
RES 127K OHM 1/2W .1% AXIAL CMF55127K00BHR6
RES 127Kohm 1/2W .1% AXIAL

RES 127Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00BHR6-ND
Through Hole Resistors CMF55127K00BHR6-ND
127 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55127K00BHR6 CMF55127K00BHR6-ND
Product Name RES 127K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers